Lenovo logo

Lenovo ThinkBook 13s G2 ITL Intel® Core™ i5 i5-1135G7 Laptop 13.3" WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Gray

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14449
Info modified on:
23 Apr 2025, 16:02:44
Short summary description Lenovo ThinkBook 13s G2 ITL Intel® Core™ i5 i5-1135G7 Laptop 13.3" WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Gray:

Lenovo ThinkBook 13s G2 ITL, Intel® Core™ i5, 2.4 GHz, 13.3", 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkBook 13s G2 ITL Intel® Core™ i5 i5-1135G7 Laptop 13.3" WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Gray:

Lenovo ThinkBook 13s G2 ITL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Gray

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.