Lenovo ThinkBook 13s G2 ITL, Intel® Core™ i5, 2.4 GHz, 13.3", 2560 x 1600 pixels, 8 GB, 256 GB
Lenovo ThinkBook 13s G2 ITL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Gray