Lenovo logo

Lenovo ThinkPad T15g Intel® Xeon® W-10855M Laptop 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60103
Info modified on:
23 Jan 2025, 18:07:47
Short summary description Lenovo ThinkPad T15g Intel® Xeon® W-10855M Laptop 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Black:

Lenovo ThinkPad T15g, Intel® Xeon®, 2.8 GHz, 15.6", 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad T15g Intel® Xeon® W-10855M Laptop 15.6" Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Black:

Lenovo ThinkPad T15g. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: W-10855M, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro for Workstations. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.