Lenovo ThinkPad T14s, AMD Ryzen™ 5 PRO, 2.1 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB
Lenovo ThinkPad T14s. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 4650U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black