Lenovo logo

Lenovo ThinkPad L14 AMD Ryzen™ 3 PRO 4450U Laptop 14" 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48742
Info modified on:
22 Jan 2025, 19:24:46
Short summary description Lenovo ThinkPad L14 AMD Ryzen™ 3 PRO 4450U Laptop 14" 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad L14, AMD Ryzen™ 3 PRO, 2.5 GHz, 14", 8 GB, 128 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad L14 AMD Ryzen™ 3 PRO 4450U Laptop 14" 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad L14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3 PRO, Processor model: 4450U, Processor frequency: 2.5 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3.55 lbs (1.61 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.