Lenovo ThinkPad T15p Gen 1, Intel® Core™ i5, 2.6 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB
Lenovo ThinkPad T15p Gen 1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10400H, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product color: Black