Lenovo logo

Lenovo ThinkPad E15 Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Arabic Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43072
Info modified on:
23 Apr 2025, 15:49:05
Short summary description Lenovo ThinkPad E15 Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Arabic Black:

Lenovo ThinkPad E15 Gen 2 (Intel), Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB, Black

Long summary description Lenovo ThinkPad E15 Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Arabic Black:

Lenovo ThinkPad E15 Gen 2 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX450. Product color: Black. Weight: 3.75 lbs (1.7 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.