Lenovo ThinkPad X13, Intel® Core™ i5, 1.7 GHz, 13.3", 16 GB, 256 GB, Windows 10 Pro
Lenovo ThinkPad X13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10310U, Processor frequency: 1.7 GHz. Display diagonal: 13.3". Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black