Lenovo ThinkPad P15 Gen 1, Intel® Xeon®, 2.8 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB
Lenovo ThinkPad P15 Gen 1. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: W-10855M, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro for Workstations. Product color: Black