Lenovo logo

Lenovo ThinkPad 11e Intel® Core™ m3 m3-8100Y Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22324
Info modified on:
14 Jun 2024, 00:26:31
Short summary description Lenovo ThinkPad 11e Intel® Core™ m3 m3-8100Y Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad 11e, Intel® Core™ m3, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad 11e Intel® Core™ m3 m3-8100Y Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad 11e. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-8100Y, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.