Lenovo logo

Lenovo ThinkPad T14 Gen 1 (Intel) Intel® Core™ i5 i5-10310U Laptop 14" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12246
Info modified on:
23 Apr 2025, 15:37:28
Short summary description Lenovo ThinkPad T14 Gen 1 (Intel) Intel® Core™ i5 i5-10310U Laptop 14" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad T14 Gen 1 (Intel), Intel® Core™ i5, 1.7 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad T14 Gen 1 (Intel) Intel® Core™ i5 i5-10310U Laptop 14" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad T14 Gen 1 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10310U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.