Lenovo logo

Lenovo ThinkPad X1 Carbon (7th Gen) Intel® Core™ i7 i7-10510U Laptop 14" 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11640
Info modified on:
23 Apr 2025, 15:29:35
Short summary description Lenovo ThinkPad X1 Carbon (7th Gen) Intel® Core™ i7 i7-10510U Laptop 14" 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X1 Carbon (7th Gen), Intel® Core™ i7, 1.8 GHz, 14", 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad X1 Carbon (7th Gen) Intel® Core™ i7 i7-10510U Laptop 14" 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X1 Carbon (7th Gen). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.