Lenovo logo

Lenovo ThinkPad P53 Intel Xeon E E-2276M Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40902
Info modified on:
22 Jan 2025, 05:46:47
Short summary description Lenovo ThinkPad P53 Intel Xeon E E-2276M Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Black:

Lenovo ThinkPad P53, Intel Xeon E, 2.8 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad P53 Intel Xeon E E-2276M Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro for Workstations Black:

Lenovo ThinkPad P53. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2276M, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.