Lenovo logo

Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-8265U Laptop 14" 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74169
Info modified on:
14 Jun 2024, 03:19:24
Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-8265U Laptop 14" 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad X1 Carbon, Intel® Core™ i5, 1.6 GHz, 14", 8 GB, 256 GB, Black

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-8265U Laptop 14" 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad X1 Carbon. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.