Lenovo ThinkPad X1 Titanium Yoga Gen 1, Intel® Core™ i5, 1.8 GHz, 13.5", 2256 x 1504 pixels, 16 GB, 256 GB
Lenovo ThinkPad X1 Titanium Yoga Gen 1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1140G7, Processor frequency: 1.8 GHz. Display diagonal: 13.5", HD type: Quad HD, Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Titanium