Lenovo ThinkPad X390, Intel® Core™ i5, 1.6 GHz, 13.3", 16 GB, Windows 10 Pro, Black
Lenovo ThinkPad X390. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Display diagonal: 13.3". Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black