Lenovo ThinkPad X395, AMD Ryzen™ 5 PRO, 2.1 GHz, 13.3", 8 GB, 256 GB, Windows 10 Pro
Lenovo ThinkPad X395. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 13.3". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro. Product color: Black