Lenovo ThinkPad T495, AMD Ryzen™ 7 PRO, 2.3 GHz, 14", 16 GB, 256 GB, Windows 10 Pro
Lenovo ThinkPad T495. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 14". Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 10. Operating system installed: Windows 10 Pro. Product color: Black