Lenovo logo

Lenovo ThinkPad T495 + USB-C Dock AMD Ryzen™ 5 PRO 3500U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26799
Info modified on:
22 Jan 2025, 13:12:29
Short summary description Lenovo ThinkPad T495 + USB-C Dock AMD Ryzen™ 5 PRO 3500U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad T495 + USB-C Dock, AMD Ryzen™ 5 PRO, 2.1 GHz, 14", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Lenovo ThinkPad T495 + USB-C Dock AMD Ryzen™ 5 PRO 3500U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad T495 + USB-C Dock. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Product color: Black. Weight: 3.46 lbs (1.57 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.