Lenovo logo

Lenovo ThinkPad E590 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550X Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13875
Info modified on:
23 Apr 2025, 15:13:39
Short summary description Lenovo ThinkPad E590 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550X Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad E590, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description Lenovo ThinkPad E590 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 550X Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad E590. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.