Lenovo ThinkPad E490, Intel® Core™ i5, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB
Lenovo ThinkPad E490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: AMD Radeon RX 550X. Product color: Black. Weight: 3.86 lbs (1.75 kg)