Lenovo logo

Lenovo ThinkPad E490 Intel® Core™ i3 i3-8145U Laptop 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19597
Info modified on:
23 Apr 2025, 15:13:21
Short summary description Lenovo ThinkPad E490 Intel® Core™ i3 i3-8145U Laptop 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad E490, Intel® Core™ i3, 2.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad E490 Intel® Core™ i3 i3-8145U Laptop 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad E490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product color: Black. Weight: 3.86 lbs (1.75 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.