Lenovo logo

Lenovo ThinkPad P53s Intel® Core™ i7 i7-8665U Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27841
Info modified on:
23 Apr 2025, 15:12:42
Short summary description Lenovo ThinkPad P53s Intel® Core™ i7 i7-8665U Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P53s, Intel® Core™ i7, 1.9 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description Lenovo ThinkPad P53s Intel® Core™ i7 i7-8665U Mobile workstation 15.6" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P53s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.