Lenovo logo

Lenovo ThinkPad T590 Intel® Core™ i7 i7-8665U Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59745
Info modified on:
21 Jun 2024, 02:25:23
Short summary description Lenovo ThinkPad T590 Intel® Core™ i7 i7-8665U Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T590, Intel® Core™ i7, 1.9 GHz, 15.6", 16 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad T590 Intel® Core™ i7 i7-8665U Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T590. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 15.6". Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3.86 lbs (1.75 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.