Lenovo logo

Lenovo ThinkPad A485 AMD Ryzen™ 5 PRO 2500U Laptop 14" HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24884
Info modified on:
23 Apr 2025, 15:09:34
Short summary description Lenovo ThinkPad A485 AMD Ryzen™ 5 PRO 2500U Laptop 14" HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad A485, AMD Ryzen™ 5 PRO, 2 GHz, 14", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad A485 AMD Ryzen™ 5 PRO 2500U Laptop 14" HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad A485. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.