Lenovo logo

Lenovo ThinkPad P72 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14617
Info modified on:
23 Apr 2025, 15:08:05
Short summary description Lenovo ThinkPad P72 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P72, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad P72 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P72. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8850H, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.