Lenovo Miix 520-12IKB BE, Intel® Core™ i7, 1.8 GHz, 12.2", 1920 x 1200 pixels, 8 GB, 512 GB
Lenovo Miix 520-12IKB BE. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 12.2", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro