Lenovo logo

Lenovo ThinkPad L580 Intel® Core™ i5 i5-8250U Laptop 15.6" 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52620
Info modified on:
14 Jun 2024, 19:52:11
Short summary description Lenovo ThinkPad L580 Intel® Core™ i5 i5-8250U Laptop 15.6" 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad L580, Intel® Core™ i5, 1.6 GHz, 15.6", 4 GB, 128 GB, Black

Long summary description Lenovo ThinkPad L580 Intel® Core™ i5 i5-8250U Laptop 15.6" 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad L580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product color: Black. Weight: 4.41 lbs (2 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.