Lenovo logo

Lenovo ThinkPad P52s Intel® Core™ i7 i7-8550U Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P500 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33915
Info modified on:
23 Apr 2025, 15:02:12
Short summary description Lenovo ThinkPad P52s Intel® Core™ i7 i7-8550U Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P500 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P52s, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad P52s Intel® Core™ i7 i7-8550U Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P500 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P52s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.