Lenovo logo

Lenovo ThinkPad T580 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19242
Info modified on:
23 Apr 2025, 15:00:49
Short summary description Lenovo ThinkPad T580 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:

Lenovo ThinkPad T580, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad T580 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:

Lenovo ThinkPad T580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.