Lenovo logo

Lenovo ThinkPad T480 Laptop 14" 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28102
Info modified on:
18 Jun 2024, 23:48:47
Short summary description Lenovo ThinkPad T480 Laptop 14" 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T480, 14", 32 GB, DDR4-SDRAM, 512 GB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad T480 Laptop 14" 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T480. Product type: Laptop, Form factor: Clamshell. Display diagonal: 14". Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.