Lenovo logo

Lenovo ThinkPad T480 Intel® Core™ i7 i7-8550U Laptop 14" Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32671
Info modified on:
23 Apr 2025, 14:59:12
Short summary description Lenovo ThinkPad T480 Intel® Core™ i7 i7-8550U Laptop 14" Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T480, Intel® Core™ i7, 1.8 GHz, 14", 2560 x 1440 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad T480 Intel® Core™ i7 i7-8550U Laptop 14" Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.