Lenovo logo

Lenovo ThinkPad E580 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7714
Info modified on:
27 Jan 2025, 08:58:11
Short summary description Lenovo ThinkPad E580 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo ThinkPad E580, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad E580 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo ThinkPad E580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.