Lenovo ThinkPad E580, Intel® Core™ i7, 1.8 GHz, 15.6", 8 GB, 1 TB, Black
Lenovo ThinkPad E580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Product color: Black. Weight: 4.63 lbs (2.1 kg)