Lenovo logo

Lenovo ThinkPad X270 Intel® Core™ i3 i3-6006U Laptop 12.5" 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18608
Info modified on:
30 Jan 2025, 19:21:57
Short summary description Lenovo ThinkPad X270 Intel® Core™ i3 i3-6006U Laptop 12.5" 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:

Lenovo ThinkPad X270, Intel® Core™ i3, 2 GHz, 12.5", 4 GB, 500 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad X270 Intel® Core™ i3 i3-6006U Laptop 12.5" 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:

Lenovo ThinkPad X270. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 12.5". Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.