Lenovo ThinkPad X270, Intel® Core™ i3, 2.3 GHz, 12.5", 4 GB, 128 GB, Windows 10 Pro
Lenovo ThinkPad X270. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 12.5". Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black