Lenovo logo

Lenovo ThinkPad X1 Carbon (5th Gen) Intel® Core™ i7 i7-6500U Ultrabook 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121602
Info modified on:
23 Apr 2025, 14:55:03
Short summary description Lenovo ThinkPad X1 Carbon (5th Gen) Intel® Core™ i7 i7-6500U Ultrabook 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad X1 Carbon (5th Gen), Intel® Core™ i7, 2.5 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad X1 Carbon (5th Gen) Intel® Core™ i7 i7-6500U Ultrabook 14" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad X1 Carbon (5th Gen). Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: Black

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.