Lenovo logo

Lenovo ThinkPad L470 Intel® Core™ i3 i3-7100U Laptop 14" Full HD 8 GB DDR4-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32906
Info modified on:
22 Jan 2025, 04:49:45
Short summary description Lenovo ThinkPad L470 Intel® Core™ i3 i3-7100U Laptop 14" Full HD 8 GB DDR4-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad L470, Intel® Core™ i3, 2.4 GHz, 14", 1920 x 1080 pixels, 8 GB, 180 GB

Long summary description Lenovo ThinkPad L470 Intel® Core™ i3 i3-7100U Laptop 14" Full HD 8 GB DDR4-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad L470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.