Lenovo ThinkPad 13 (2nd Gen), Intel® Core™ i7, 2.7 GHz, 13.3", 1366 x 768 pixels, 8 GB, 256 GB
Lenovo ThinkPad 13 (2nd Gen). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3.17 lbs (1.44 kg)