Lenovo logo

Lenovo ThinkPad X270 Laptop 12.5" 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100232
Info modified on:
23 Jan 2025, 18:08:28
Short summary description Lenovo ThinkPad X270 Laptop 12.5" 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad X270, 12.5", 8 GB, DDR4-SDRAM, 128 GB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad X270 Laptop 12.5" 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad X270. Product type: Laptop, Form factor: Clamshell. Display diagonal: 12.5". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3 lbs (1.36 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.