Lenovo ThinkPad P51, 15.6", 32 GB, DDR4-SDRAM, 512 GB, Windows 10 Pro, Black
Lenovo ThinkPad P51. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 15.6". Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 5.89 lbs (2.67 kg)