Lenovo logo

Lenovo ThinkPad P51 Intel® Core™ i7 i7-7820HQ Mobile workstation 15.6" 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2200M Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36747
Info modified on:
28 Jan 2025, 10:42:53
Short summary description Lenovo ThinkPad P51 Intel® Core™ i7 i7-7820HQ Mobile workstation 15.6" 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2200M Windows 10 Pro Black:

Lenovo ThinkPad P51, Intel® Core™ i7, 2.9 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 256 GB

Long summary description Lenovo ThinkPad P51 Intel® Core™ i7 i7-7820HQ Mobile workstation 15.6" 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2200M Windows 10 Pro Black:

Lenovo ThinkPad P51. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® M2200M. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.