Lenovo logo

Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 14" Quad HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31628
Info modified on:
23 Apr 2025, 14:51:32
Short summary description Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 14" Quad HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Lenovo ThinkPad T470s, Intel® Core™ i7, 2.8 GHz, 14", 2560 x 1440 pixels, 12 GB, 512 GB

Long summary description Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 14" Quad HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Lenovo ThinkPad T470s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 14", HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.