Lenovo logo

Lenovo ThinkPad T470 Intel® Core™ i5 i5-7200U Laptop 14" HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36371
Info modified on:
23 Apr 2025, 14:50:48
Short summary description Lenovo ThinkPad T470 Intel® Core™ i5 i5-7200U Laptop 14" HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T470, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad T470 Intel® Core™ i5 i5-7200U Laptop 14" HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.