Lenovo logo

Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81508
Info modified on:
29 Jan 2025, 18:42:51
Short summary description Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T570, Intel® Core™ i7, 2.7 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 256 GB

Long summary description Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.