Lenovo logo

Lenovo ThinkPad E575 AMD A10 A10-9600P Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37539
Info modified on:
23 Apr 2025, 14:50:10
Short summary description Lenovo ThinkPad E575 AMD A10 A10-9600P Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Windows 10 Pro Black:

Lenovo ThinkPad E575, AMD A10, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad E575 AMD A10 A10-9600P Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Windows 10 Pro Black:

Lenovo ThinkPad E575. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9600P, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.