Lenovo logo

Lenovo ThinkPad E570 Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30184
Info modified on:
23 Apr 2025, 14:50:08
Short summary description Lenovo ThinkPad E570 Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad E570, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad E570 Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad E570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.