Lenovo ThinkPad 13, Intel® Core™ i3, 2.3 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 16 GB
Lenovo ThinkPad 13. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: ChromeOS. Product color: Black