Lenovo logo

Lenovo ThinkPad 13 Intel® Core™ i3 i3-6100U Ultrabook 13.3" HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103463
Info modified on:
01 Feb 2025, 05:27:01
Short summary description Lenovo ThinkPad 13 Intel® Core™ i3 i3-6100U Ultrabook 13.3" HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo ThinkPad 13, Intel® Core™ i3, 2.3 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad 13 Intel® Core™ i3 i3-6100U Ultrabook 13.3" HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo ThinkPad 13. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.