Lenovo logo

Lenovo ThinkPad T460p Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28820
Info modified on:
23 Apr 2025, 14:49:24
Short summary description Lenovo ThinkPad T460p Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad T460p, Intel® Core™ i7, 2.7 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T460p Intel® Core™ i7 i7-6820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad T460p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.